Alpha Wire Protective Hoses, Solid Tubing, Sleeving FNT1/2 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.622"" (15.80mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.622"" (15.80mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - FNT1/2BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
FNT1/2BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving FNT1/2BK005-100-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.622"" (15.80mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.622"" (15.80mm) 100' (30.48m)"

Buy Now Datasheet
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire - 03F7393 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
03F7393
Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire 03F7393
TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:16.31mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

TUBING, FLEXIBLE LIQUIDTIGHT, BLACK; Sleeving / Tubing Type:-; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:16.31mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:FNT Series; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FNT1/2BK005-100-ND 03F7393
Product Name Protective Hoses, Solid Tubing, Sleeving Tubing, Flexible Liquidtight, Black; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details