Alpha Wire Tube, Shrink; 0.165 in. ID; 1.7:1 @ 135degC; 100 Ft.; Slate FITFLEX 2 SL005

Description
Highly-Flexible Tubing, Irradiated Silicone Rubber Material, Gray Colour FIT® FLEX provides strain relief, terminal insulation, cable jacketing and wire harnessing protection in applications where flexibility and durability are mandatory. Most flexible heat shrink tubing product in the industry. Passes the UL VW-1 flame test. Operating Temperature: –75°C to 200°C (UL). Shrink Ratio: approximately 1.7:1 at 135°C. Non-corrosive. Water Absorption: 0.4%. 1 year shelf life. Stocked in gray. Its water absorption is 1.0%.
Description
Highly-Flexible Tubing, Irradiated Silicone Rubber Material, Gray Colour FIT® FLEX provides strain relief, terminal insulation, cable jacketing and wire harnessing protection in applications where flexibility and durability are mandatory. Most flexible heat shrink tubing product in the industry. Passes the UL VW-1 flame test. Operating Temperature: –75°C to 200°C (UL). Shrink Ratio: approximately 1.7:1 at 135°C. Non-corrosive. Water Absorption: 0.4%. 1 year shelf life. Stocked in gray. Its water absorption is 1.0%.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink; 0.165 in. ID; 1.7:1 @ 135degC; 100 Ft.; Slate
70139299
Tube, Shrink; 0.165 in. ID; 1.7:1 @ 135degC; 100 Ft.; Slate 70139299
Highly-Flexible Tubing, Irradiated Silicone Rubber Material, Gray Colour FIT® FLEX provides strain relief, terminal insulation, cable jacketing and wire harnessing protection in applications where flexibility and durability are mandatory. Most flexible heat shrink tubing product in the industry. Passes the UL VW-1 flame test. Operating Temperature: –75°C to 200°C (UL). Shrink Ratio: approximately 1.7:1 at 135°C. Non-corrosive. Water Absorption: 0.4%. 1 year shelf life. Stocked in gray. Its water absorption is 1.0%.

Highly-Flexible Tubing, Irradiated Silicone Rubber Material, Gray Colour
FIT® FLEX provides strain relief, terminal insulation, cable jacketing and wire harnessing protection in applications where flexibility and durability are mandatory. Most flexible heat shrink tubing product in the industry. Passes the UL VW-1 flame test. Operating Temperature: –75°C to 200°C (UL). Shrink Ratio: approximately 1.7:1 at 135°C. Non-corrosive. Water Absorption: 0.4%. 1 year shelf life. Stocked in gray.
Its water absorption is 1.0%.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139299
Product Name Tube, Shrink; 0.165 in. ID; 1.7:1 @ 135degC; 100 Ft.; Slate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details