Alpha Wire Heat Shrink Fabric FITFAB-4 BK007

Description
"Fabric Heat Shrink 2 to 1 1.57"" (39.9mm) x 50.00' (15.24m)"
Request a Quote Datasheet
Description
"Fabric Heat Shrink 2 to 1 1.57"" (39.9mm) x 50.00' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Fabric - A1574B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
A1574B-50-ND
Heat Shrink Fabric A1574B-50-ND
"Fabric Heat Shrink 2 to 1 1.57"" (39.9mm) x 50.00' (15.24m)"

"Fabric Heat Shrink 2 to 1 1.57"" (39.9mm) x 50.00' (15.24m)"

Buy Now Datasheet
shrink tube - FITFAB-4 BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FITFAB-4 BK007
shrink tube FITFAB-4 BK007
FITFAB-4 BLACK 50 FT

FITFAB-4 BLACK 50 FT

Buy Now
Heatshrink; Heat Shrinkable Woven Fabric; 1.57 in. (Min.); 1.57 in. (Min.) - 70139205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heatshrink; Heat Shrinkable Woven Fabric; 1.57 in. (Min.); 1.57 in. (Min.)
70139205
Heatshrink; Heat Shrinkable Woven Fabric; 1.57 in. (Min.); 1.57 in. (Min.) 70139205
Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test. Applications Mechanical Abrasion Protection Severe Environment Protection Noise and Rattle Protection Halogen-Free Environment Flexing Applications

Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible
Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
Applications

  • Mechanical Abrasion Protection
  • Severe Environment Protection
  • Noise and Rattle Protection
  • Halogen-Free Environment
  • Flexing Applications
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A1574B-50-ND FITFAB-4 BK007 70139205
Product Name Heat Shrink Fabric shrink tube Heatshrink; Heat Shrinkable Woven Fabric; 1.57 in. (Min.); 1.57 in. (Min.)
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details