Alpha Wire Heat Shrink Fabric FITFAB-2 BK004

Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Fabric - A0792B-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
A0792B-200-ND
Heat Shrink Fabric A0792B-200-ND
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 200.0' (61.0m)"

"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - FITFAB-2 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FITFAB-2 BK004
shrink tube FITFAB-2 BK004
200' BLK-3/4HEAT SHRI

200' BLK-3/4HEAT SHRI

Buy Now
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.) - 70139202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.)
70139202
Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.) 70139202
Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test. Applications Mechanical Abrasion Protection Severe Environment Protection Noise and Rattle Protection Halogen-Free Environment Flexing Applications

Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible
Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
Applications

  • Mechanical Abrasion Protection
  • Severe Environment Protection
  • Noise and Rattle Protection
  • Halogen-Free Environment
  • Flexing Applications
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A0792B-200-ND FITFAB-2 BK004 70139202
Product Name Heat Shrink Fabric shrink tube Heatshrink; Heat Shrinkable Woven Fabric; 0.79 in. (Min.); 0.79 in. (Min.)
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details