Alpha Wire Heat-Shrink; 3/8 in.; 0.375 in. (Min.);0.187 in. (Nom.); 0.031 in. (Nom.); -10 FIT7503/8 BK103

Description
Adhesive-Lined, -55 to +110 °C Operating Temperature, Irradiated Polyolefin, Bondings Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive
Description
Adhesive-Lined, -55 to +110 °C Operating Temperature, Irradiated Polyolefin, Bondings Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Heat-Shrink; 3/8 in.; 0.375 in. (Min.);0.187 in. (Nom.); 0.031 in. (Nom.); -10
70139151
Heat-Shrink; 3/8 in.; 0.375 in. (Min.);0.187 in. (Nom.); 0.031 in. (Nom.); -10 70139151
Adhesive-Lined, -55 to +110 °C Operating Temperature, Irradiated Polyolefin, Bondings Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive

Adhesive-Lined, -55 to +110 °C Operating Temperature, Irradiated Polyolefin, Bondings
Recommended for use with XTRA

  • Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2.
    Choose FIT®-750 for:
  • Bonding to Substrates
  • Permanent Water and Corrosion Protection
  • Total Encapsulation
  • Reduced Diameter
  • Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications:
  • XTRA
  • Guard® 2 Applications
  • Moisture Protection of Substrates
  • Permanent Sealing of Substrates
  • Wire Isolation within A Harness
  • Permanent Joint Splice Repair
  • General Purpose Usage with Adhesive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139151
Product Name Heat-Shrink; 3/8 in.; 0.375 in. (Min.);0.187 in. (Nom.); 0.031 in. (Nom.); -10
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.10 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0284 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.1 inch (27.94 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Specs
Sleeving Shrink Tubing
View Details