Alpha Wire Heat Shrink; 1/4 in.; 0.125 in.; 0.030 in. (Nom.); 2 to 1 @ 121 degC; Black; -1 FIT7501/4 BK103

Description
Bonding Adhesive-Lined, Self-Extinguishing Flammability Rating, Irradiated Polyolefin Material Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive
Description
Bonding Adhesive-Lined, Self-Extinguishing Flammability Rating, Irradiated Polyolefin Material Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink; 1/4 in.; 0.125 in.; 0.030 in. (Nom.); 2 to 1 @ 121 degC; Black; -1 - 70139150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heat Shrink; 1/4 in.; 0.125 in.; 0.030 in. (Nom.); 2 to 1 @ 121 degC; Black; -1
70139150
Heat Shrink; 1/4 in.; 0.125 in.; 0.030 in. (Nom.); 2 to 1 @ 121 degC; Black; -1 70139150
Bonding Adhesive-Lined, Self-Extinguishing Flammability Rating, Irradiated Polyolefin Material Recommended for use with XTRA Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2. Choose FIT®-750 for: Bonding to Substrates Permanent Water and Corrosion Protection Total Encapsulation Reduced Diameter Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications: XTRA Guard® 2 Applications Moisture Protection of Substrates Permanent Sealing of Substrates Wire Isolation within A Harness Permanent Joint Splice Repair General Purpose Usage with Adhesive

Bonding Adhesive-Lined, Self-Extinguishing Flammability Rating, Irradiated Polyolefin Material
Recommended for use with XTRA

  • Guard® 2 Extra Rugged Polyurethane Jacketed Cables. Non-corrosive, fungus resistant. Water Absorption: 0.5%. Specifications: Operating Temperature: –55°C to 110°C. Shrink Ratio: 2 to 1 @ 121°C. Tensile Strength: 1500 psi. Ultimate Elongation: 200%. Longitudinal Shrinkage: –10%. Dielectric Strength: 400 V/mil. Color: Black. UL Standard 224, MIL-DTL-23053/4D, Class 2.
    Choose FIT®-750 for:
  • Bonding to Substrates
  • Permanent Water and Corrosion Protection
  • Total Encapsulation
  • Reduced Diameter
  • Internal Isolation of Individual Substrates — “Pinching” FIT®-750 Applications:
  • XTRA
  • Guard® 2 Applications
  • Moisture Protection of Substrates
  • Permanent Sealing of Substrates
  • Wire Isolation within A Harness
  • Permanent Joint Splice Repair
  • General Purpose Usage with Adhesive
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139150
Product Name Heat Shrink; 1/4 in.; 0.125 in.; 0.030 in. (Nom.); 2 to 1 @ 121 degC; Black; -1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details