Alpha Wire Heat shrink tubing, adhesive; shrinkage1.100 in. to 0.375 in.; six 12" pcs/pkg FIT70022 BK132

Description
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection
Description
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection

Suppliers

Company
Product
Description
Supplier Links
Heat shrink tubing, adhesive; shrinkage1.100 in. to 0.375 in.; six 12
Fort Worth, TX, USA
Heat shrink tubing, adhesive; shrinkage1.100 in. to 0.375 in.; six 12" pcs/pkg
70139176
Heat shrink tubing, adhesive; shrinkage1.100 in. to 0.375 in.; six 12" pcs/pkg 70139176
Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings Recommend for use with XTRA Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black. Choose FIT®-700 for: Bonding Adhesive to Most Materials Environmental and Water-Tight Seal Prevents Wicking and Fills Interstices Tubing Sizes Match 14 AWG to 2000 MCM Sizes Superior Strength High Voltage FIT®-700 Applications: High Voltage Spices (Up to 2 KV) XTRA Guard® 3 Applications Underground Utility Applications Water Resistant Connections Direct Burial Outdoor Insulation and Protection

Mastic Lined, 3 to 1 @ 121 °C Shrink Ratio, -55 to +90 °C Operating Temperature, Bondings
Recommend for use with XTRA

  • Guard® 3 extra-durable outdoor direct-burial cables. Specifications: Operating Temperatures: –55°C to 90°C. Shrink Ratio: 3 to 1 @ 121°C. Tensile Strength: 2250 psi. Ultimate Elongation: 350%. Longitudinal Shrinkage: –5%. Non-corrosive. Fungus Resistance: No growth. Dielectric Strength: 350 V/mil. Color: Black.
    Choose FIT®-700 for:
  • Bonding Adhesive to Most Materials
  • Environmental and Water-Tight Seal
  • Prevents Wicking and Fills Interstices
  • Tubing Sizes Match 14 AWG to 2000 MCM Sizes
  • Superior Strength
  • High Voltage FIT®-700 Applications:
  • High Voltage Spices (Up to 2 KV)
  • XTRA
  • Guard® 3 Applications
  • Underground Utility Applications
  • Water Resistant Connections
  • Direct Burial
  • Outdoor Insulation and Protection
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139176
Product Name Heat shrink tubing, adhesive; shrinkage1.100 in. to 0.375 in.; six 12" pcs/pkg
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details