Alpha Wire Tubing, Chemical Resistant; 3/16 in.; 0.187 in. (Min.); 0.093 in. (Max.); Black FIT6503/16 BK005

Description
Chemical Resistant and Temperature Resistant Tubings, Black Color Recommended for use with XTRA Guard® 5 extra high-temperature/che mical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA Guard® Flexible Cables for permanent solutions for critical flexing applications. Specifications: Operating Temperature: –40°C to 200°C. Shrink Ratio: 2 to 1 at 175°C. Tensile Strength: 1200 psi. Ultimate Elongation: 250%. Longitudinal Shrinkage: –20%. Flammability: Self-extinguishing. Non-Corrosive. Fungus Resistance: No growth. Dielectric Strength: 200 V/mil. Color: Black. MIL-DTL-23053/13B. Choose FIT®-650 for: Extreme Temperatures: –40°C to 200°C Excellent Chemical Resistance (Water, Oil, Acid and Fuels) Flexibility FIT®-650 Applications: XTRA Guard® 5 Applications XTRA Guard® Flexible Cable Applications Chemical Production Applications Military Electronics/Aircraft Hostile Environments Requiring Some Flexibility
Description
Chemical Resistant and Temperature Resistant Tubings, Black Color Recommended for use with XTRA Guard® 5 extra high-temperature/che mical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA Guard® Flexible Cables for permanent solutions for critical flexing applications. Specifications: Operating Temperature: –40°C to 200°C. Shrink Ratio: 2 to 1 at 175°C. Tensile Strength: 1200 psi. Ultimate Elongation: 250%. Longitudinal Shrinkage: –20%. Flammability: Self-extinguishing. Non-Corrosive. Fungus Resistance: No growth. Dielectric Strength: 200 V/mil. Color: Black. MIL-DTL-23053/13B. Choose FIT®-650 for: Extreme Temperatures: –40°C to 200°C Excellent Chemical Resistance (Water, Oil, Acid and Fuels) Flexibility FIT®-650 Applications: XTRA Guard® 5 Applications XTRA Guard® Flexible Cable Applications Chemical Production Applications Military Electronics/Aircraft Hostile Environments Requiring Some Flexibility

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Chemical Resistant; 3/16 in.; 0.187 in. (Min.); 0.093 in. (Max.); Black
70139169
Tubing, Chemical Resistant; 3/16 in.; 0.187 in. (Min.); 0.093 in. (Max.); Black 70139169
Chemical Resistant and Temperature Resistant Tubings, Black Color Recommended for use with XTRA Guard® 5 extra high-temperature/che mical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA Guard® Flexible Cables for permanent solutions for critical flexing applications. Specifications: Operating Temperature: –40°C to 200°C. Shrink Ratio: 2 to 1 at 175°C. Tensile Strength: 1200 psi. Ultimate Elongation: 250%. Longitudinal Shrinkage: –20%. Flammability: Self-extinguishing. Non-Corrosive. Fungus Resistance: No growth. Dielectric Strength: 200 V/mil. Color: Black. MIL-DTL-23053/13B. Choose FIT®-650 for: Extreme Temperatures: –40°C to 200°C Excellent Chemical Resistance (Water, Oil, Acid and Fuels) Flexibility FIT®-650 Applications: XTRA Guard® 5 Applications XTRA Guard® Flexible Cable Applications Chemical Production Applications Military Electronics/Aircraft Hostile Environments Requiring Some Flexibility

Chemical Resistant and Temperature Resistant Tubings, Black Color
Recommended for use with XTRA

  • Guard® 5 extra high-temperature/chemical-resistant FEP Teflon Jacketed Cables and Oil Resistant XTRA
  • Guard® Flexible Cables for permanent solutions for critical flexing applications. Specifications: Operating Temperature: –40°C to 200°C. Shrink Ratio: 2 to 1 at 175°C. Tensile Strength: 1200 psi. Ultimate Elongation: 250%. Longitudinal Shrinkage: –20%. Flammability: Self-extinguishing. Non-Corrosive. Fungus Resistance: No growth. Dielectric Strength: 200 V/mil. Color: Black. MIL-DTL-23053/13B.
    Choose FIT®-650 for:
  • Extreme Temperatures: –40°C to 200°C
  • Excellent Chemical Resistance (Water, Oil, Acid and Fuels)
  • Flexibility FIT®-650 Applications:
  • XTRA
  • Guard® 5 Applications
  • XTRA
  • Guard® Flexible Cable Applications
  • Chemical Production Applications
  • Military Electronics/Aircraft
  • Hostile Environments Requiring Some Flexibility
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139169
Product Name Tubing, Chemical Resistant; 3/16 in.; 0.187 in. (Min.); 0.093 in. (Max.); Black
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details