Alpha Wire Tube, Adhsv lined, Shrink; 3.0 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black FIT6213 BK072

Description
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size
Description
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size

Suppliers

Company
Product
Description
Supplier Links
Tube, Adhsv lined, Shrink; 3.0 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black - 70137465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Adhsv lined, Shrink; 3.0 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black
70137465
Tube, Adhsv lined, Shrink; 3.0 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black 70137465
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size

Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths.

  • Shrinks to 1⁄6 Original Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137465
Product Name Tube, Adhsv lined, Shrink; 3.0 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details