Alpha Wire Tube, Adhsv lined, Shrink; 1 1/4 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black FIT62111/4 BK072

Description
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size
Description
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size

Suppliers

Company
Product
Description
Supplier Links
Tube, Adhsv lined, Shrink; 1 1/4 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black - 70137468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Adhsv lined, Shrink; 1 1/4 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black
70137468
Tube, Adhsv lined, Shrink; 1 1/4 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black 70137468
Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths. Shrinks to 1⁄6 Original Size

Adhesive-lined, polyolefin shrink tubing that shrinks up to 1⁄6 of the supplied diameter at 120°C. Superior moisture protection. Excellent for field repair of indoor-outdoor cables rated to 1000 V. Suitable for direct burial. Conforms to odd shapes and sizes. Operating Temperature: –40°C to +125°C. Color: Black. Package: 3-6" lengths.

  • Shrinks to 1⁄6 Original Size
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70137468
Product Name Tube, Adhsv lined, Shrink; 1 1/4 in. ID; 6:1 @ 121 degC; 6 In. pcs(x3); Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details