Alpha Wire Tubing; 5/8 in.; 0.625 in. (Min.); 0.357 in. (Max.); 0.052 in. FIT6005/8 BK008

Description
Highly-Flexible Cable, Irradiated Elastomer Material, 1500 PSI Tensile Strength Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation
Description
Highly-Flexible Cable, Irradiated Elastomer Material, 1500 PSI Tensile Strength Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing; 5/8 in.; 0.625 in. (Min.); 0.357 in. (Max.); 0.052 in.
70139159
Tubing; 5/8 in.; 0.625 in. (Min.); 0.357 in. (Max.); 0.052 in. 70139159
Highly-Flexible Cable, Irradiated Elastomer Material, 1500 PSI Tensile Strength Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation

Highly-Flexible Cable, Irradiated Elastomer Material, 1500 PSI Tensile Strength
Recommended for use with XTRA

  • Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA
  • Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1.
    Choose FIT®-600 for:
  • Improved Flexibility
  • Larger Tubing Diameters
  • More that Twice the Tensile Strength of Silicone Rubber
  • Oil Resistance and Flame Retardancy
  • Abrasion Resistance FIT®-600 Applications :
  • XTRA
  • Guard® 4 Applications
  • XTRA
  • Guard® Flexible Cable Applications
  • Military and Commercial Harnesses
  • Cold Temperature Flexing
  • Machine Tool and Automation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139159
Product Name Tubing; 5/8 in.; 0.625 in. (Min.); 0.357 in. (Max.); 0.052 in.
Operating Temperature -70 to ? C (-94 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers