Alpha Wire Tubing, Heat Shrink; 3/8 in.; 0.040 in.; 1.75 to 1 @ 135 degC FIT6003/8 BK008

Description
Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation
Description
Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/8 in.; 0.040 in.; 1.75 to 1 @ 135 degC - 70139157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/8 in.; 0.040 in.; 1.75 to 1 @ 135 degC
70139157
Tubing, Heat Shrink; 3/8 in.; 0.040 in.; 1.75 to 1 @ 135 degC 70139157
Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1. Choose FIT®-600 for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA Guard® 4 Applications XTRA Guard® Flexible Cable Applications Military and Commercial Harnesses Cold Temperature Flexing Machine Tool and Automation

Heat Shrink Tubing
Recommended for use with XTRA

  • Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA
  • Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to 121°C. Shrink Ratio: 1⁄75 to 1 at 135°C. Tensile Strength: 1500 psi. Ultimate Elongation: 225%, Longitudinal Shrinkage: –10%. Non-Corrosive. Fungus Resistance: Inert, Chemical Resistance: JP4, Aviation Gas, Hydraulic Fluid. Dielectric Strength: 1⁄4" to 1" 300 V/mil., 11⁄4" to 3" 200 V/mil. Color: Black. UL Standard 224, VW-1 Flame Test, CSA Standard 198, CSA OFT Flame Test. MIL-DTL-23053/1C Class 2, MIL-R-46846, Type 1, Class 1.
    Choose FIT®-600 for:
  • Improved Flexibility
  • Larger Tubing Diameters
  • More that Twice the Tensile Strength of Silicone Rubber
  • Oil Resistance and Flame Retardancy
  • Abrasion Resistance FIT®-600 Applications :
  • XTRA
  • Guard® 4 Applications
  • XTRA
  • Guard® Flexible Cable Applications
  • Military and Commercial Harnesses
  • Cold Temperature Flexing
  • Machine Tool and Automation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139157
Product Name Tubing, Heat Shrink; 3/8 in.; 0.040 in.; 1.75 to 1 @ 135 degC
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details