Alpha Wire SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN FIT4211IN BK105

Description
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.
Description
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Suppliers

Company
Product
Description
Supplier Links
SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN - 70139215 - Allied Electronics, Inc.
Fort Worth, TX, USA
SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN
70139215
SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN 70139215
Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Stands up to your toughest tests. FIT® 421 is a tough,irradiated polyolefin with a 4:1 shrinkage ratio that solves the problem of covering and protecting the connections between cables and bulky connectors. Applications: Insulation and protection for connector-to-cable terminations; harmless jacket sleeving repair; coverage of irregular shapes not possible with 2:1 shrink ratio material. Specifications. Operating Temperature: –55°C to +135°C. Shrinkage Ratio: 4:1 at 121°C. Tensile Strength: 1500 psi. Longitudinal Shrinkage: 50% maximum. MIL-I-23053/5B Class 1 over expanded. AMS 3636D. Non-corrosive; self-extinguishing. Color: Black.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139215
Product Name SHRINKABLE TUBING, 4 TO 1 SHRINK RATIO IRRADIATED POLYOLEFIN
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details