Alpha Wire Tubing, Heat Shrink; 8 AWG; 0.180 in. (Min.); 0.143 in. (Max.); 0.010 in.; -15% FIT4008 NA103

Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tubing, Heat Shrink; 8 AWG; 0.180 in. (Min.); 0.143 in. (Max.); 0.010 in.; -15%
70139197
Tubing, Heat Shrink; 8 AWG; 0.180 in. (Min.); 0.143 in. (Max.); 0.010 in.; -15% 70139197
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color
Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA

  • GUARD® 4 and XTRA
  • GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139197
Product Name Tubing, Heat Shrink; 8 AWG; 0.180 in. (Min.); 0.143 in. (Max.); 0.010 in.; -15%
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.02 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0264 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.02 inch (25.91 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details