Alpha Wire Tubing, Heat Shrink; 20 AWG; 0.045 in. (Min.); 0.039 in. (Max.); 0.008 in. FIT40020 NA103

Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Description
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 20 AWG; 0.045 in. (Min.); 0.039 in. (Max.); 0.008 in. - 70139193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 20 AWG; 0.045 in. (Min.); 0.039 in. (Max.); 0.008 in.
70139193
Tubing, Heat Shrink; 20 AWG; 0.045 in. (Min.); 0.039 in. (Max.); 0.008 in. 70139193
Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA GUARD® 4 and XTRA GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.

Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color
Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA

  • GUARD® 4 and XTRA
  • GUARD® 5 cable. Specifications. Operating Temperature: –67°C to 204°C. Tensile Strength: 3100 psi. Ultimate Elongation: 300%. Longitudinal Shrinkage: 10%. Color: Natural. 4 foot lengths.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139193
Product Name Tubing, Heat Shrink; 20 AWG; 0.045 in. (Min.); 0.039 in. (Max.); 0.008 in.
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details