Chemical Resistant Heat Shrink Tubing, -67 to +200°C Operating Temperature, Natural Color
Extreme chemical/high heat resistant heat shrink. Approximately 1.2 to 1 shrink ratio at 176°C. Use for fiber optic fusion splice, strain relief for contact area on high-density connectors, XTRA
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 70139194 |
| Product Name | Tubing, Heat Shrink; 16 AWG; 0.075 in. (Min.); 0.061 in. (Max.); 0.009 in. |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |