Alpha Wire Heat Shrink Tubing, 3/16 in., 0.010 in., 2 to 1 @ 175 degC, -55 degC to 175 deg FIT3503/16 CL065

Description
Shrinkable Irradiated Kynar Tubing, Transparent Color Choose FIT® 350 Preferred Heat Shrink Products for their chemical resistance, tensile strength, and excellent flame retardancy and heat resistance characteristics. FIT® 350 Preferred Heat Shrink Products chemical resistant qualities make FIT® 350 Preferred Heat Shrink Products non-corrosive, and are resistant to fungus growth and chemicals such as solvents, JP4, Oxidants, strong acids and bases. FIT® 350 Preferred Heat Shrink Products are 3 times the tensile strength of standard polyolefin! Tensile Strength is 5000 psi, (352 KG/cm2) with ultimate elongation at 150%. Longitudinal shrinkage is -10%. FIT® 350 Preferred Heat Shrink Products excellent heat resistance gives a faster recovery time than Teflon, so that use with high temperature wire and caustic environments is no problem. FIT® 350 is transparent, thin-wall, high temperature, flame-retardant tubing which is excellent for installations requiring high resistance to abrasion and cut-through. Allows easy inspection of covered components. The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 5% nominal. Semi-rigid, chemical resistant and self-extinguishing. Does not support fungus growth. Operating Temperature: –55°C to +175°C. Tensile Strength: 8000 psi, nominal. 4’ lengths are available by special order. • 3 times the Tensile Strength of Standard Polyolefin • Chemical Resistance • Excellent Flame Retardancy • Self Extinguishing • Excellent Heat Resistance • Shrinkage ratio is 2 to 1 at 175 DegC • Non Corrosive • Fungus Resistant • Water Absorption 0.5% • UL Standard 224 CSA Standard 198 MIL-DTL-23053/8C • Passes UL VW-1 Flame Test and CSA OFT Flame Test • Rohs Compliant • Xtra Guard 4 Applications
Description
Shrinkable Irradiated Kynar Tubing, Transparent Color Choose FIT® 350 Preferred Heat Shrink Products for their chemical resistance, tensile strength, and excellent flame retardancy and heat resistance characteristics. FIT® 350 Preferred Heat Shrink Products chemical resistant qualities make FIT® 350 Preferred Heat Shrink Products non-corrosive, and are resistant to fungus growth and chemicals such as solvents, JP4, Oxidants, strong acids and bases. FIT® 350 Preferred Heat Shrink Products are 3 times the tensile strength of standard polyolefin! Tensile Strength is 5000 psi, (352 KG/cm2) with ultimate elongation at 150%. Longitudinal shrinkage is -10%. FIT® 350 Preferred Heat Shrink Products excellent heat resistance gives a faster recovery time than Teflon, so that use with high temperature wire and caustic environments is no problem. FIT® 350 is transparent, thin-wall, high temperature, flame-retardant tubing which is excellent for installations requiring high resistance to abrasion and cut-through. Allows easy inspection of covered components. The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 5% nominal. Semi-rigid, chemical resistant and self-extinguishing. Does not support fungus growth. Operating Temperature: –55°C to +175°C. Tensile Strength: 8000 psi, nominal. 4’ lengths are available by special order. • 3 times the Tensile Strength of Standard Polyolefin • Chemical Resistance • Excellent Flame Retardancy • Self Extinguishing • Excellent Heat Resistance • Shrinkage ratio is 2 to 1 at 175 DegC • Non Corrosive • Fungus Resistant • Water Absorption 0.5% • UL Standard 224 CSA Standard 198 MIL-DTL-23053/8C • Passes UL VW-1 Flame Test and CSA OFT Flame Test • Rohs Compliant • Xtra Guard 4 Applications

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3/16 in., 0.010 in., 2 to 1 @ 175 degC, -55 degC to 175 deg - 70139185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heat Shrink Tubing, 3/16 in., 0.010 in., 2 to 1 @ 175 degC, -55 degC to 175 deg
70139185
Heat Shrink Tubing, 3/16 in., 0.010 in., 2 to 1 @ 175 degC, -55 degC to 175 deg 70139185
Shrinkable Irradiated Kynar Tubing, Transparent Color Choose FIT® 350 Preferred Heat Shrink Products for their chemical resistance, tensile strength, and excellent flame retardancy and heat resistance characteristics. FIT® 350 Preferred Heat Shrink Products chemical resistant qualities make FIT® 350 Preferred Heat Shrink Products non-corrosive, and are resistant to fungus growth and chemicals such as solvents, JP4, Oxidants, strong acids and bases. FIT® 350 Preferred Heat Shrink Products are 3 times the tensile strength of standard polyolefin! Tensile Strength is 5000 psi, (352 KG/cm2) with ultimate elongation at 150%. Longitudinal shrinkage is -10%. FIT® 350 Preferred Heat Shrink Products excellent heat resistance gives a faster recovery time than Teflon, so that use with high temperature wire and caustic environments is no problem. FIT® 350 is transparent, thin-wall, high temperature, flame-retardant tubing which is excellent for installations requiring high resistance to abrasion and cut-through. Allows easy inspection of covered components. The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 5% nominal. Semi-rigid, chemical resistant and self-extinguishing. Does not support fungus growth. Operating Temperature: –55°C to +175°C. Tensile Strength: 8000 psi, nominal. 4’ lengths are available by special order. • 3 times the Tensile Strength of Standard Polyolefin • Chemical Resistance • Excellent Flame Retardancy • Self Extinguishing • Excellent Heat Resistance • Shrinkage ratio is 2 to 1 at 175 DegC • Non Corrosive • Fungus Resistant • Water Absorption 0.5% • UL Standard 224 CSA Standard 198 MIL-DTL-23053/8C • Passes UL VW-1 Flame Test and CSA OFT Flame Test • Rohs Compliant • Xtra Guard 4 Applications

Shrinkable Irradiated Kynar Tubing, Transparent Color
Choose FIT® 350 Preferred Heat Shrink Products for their chemical resistance, tensile strength, and excellent
flame retardancy and heat resistance characteristics.
FIT® 350 Preferred Heat Shrink Products chemical resistant qualities make FIT® 350 Preferred Heat Shrink Products non-corrosive, and are resistant to fungus growth and chemicals such as solvents, JP4, Oxidants, strong acids and bases.
FIT® 350 Preferred Heat Shrink Products are 3 times the tensile strength of standard polyolefin! Tensile Strength is 5000 psi, (352 KG/cm2) with ultimate elongation at 150%. Longitudinal shrinkage is -10%.
FIT® 350 Preferred Heat Shrink Products excellent heat resistance gives a faster recovery time than Teflon, so that use with high temperature wire and caustic environments is no problem.
FIT® 350 is transparent, thin-wall, high temperature, flame-retardant tubing which is excellent for installations requiring high resistance to abrasion and cut-through. Allows easy inspection of covered components. The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 5% nominal. Semi-rigid, chemical resistant and self-extinguishing. Does not support fungus growth. Operating Temperature: –55°C to +175°C. Tensile Strength: 8000 psi, nominal. 4’ lengths are available by special order.

• 3 times the Tensile Strength of Standard Polyolefin
• Chemical Resistance
• Excellent Flame Retardancy
• Self Extinguishing
• Excellent Heat Resistance
• Shrinkage ratio is 2 to 1 at 175 DegC
• Non Corrosive
• Fungus Resistant
• Water Absorption 0.5%
• UL Standard 224 CSA Standard 198 MIL-DTL-23053/8C
• Passes UL VW-1 Flame Test and CSA OFT Flame Test
• Rohs Compliant
• Xtra Guard 4 Applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139185
Product Name Heat Shrink Tubing, 3/16 in., 0.010 in., 2 to 1 @ 175 degC, -55 degC to 175 deg
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details