Alpha Wire FIT 321 ASSORTMENT, 5 6IN LENGTHS OF 4 SIZES: 1/8IN-1IN FIT321MS/1 BK032

Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)
Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

Suppliers

Company
Product
Description
Supplier Links
FIT 321 ASSORTMENT, 5 6IN LENGTHS OF 4 SIZES: 1/8IN-1IN - 70140749 - Allied Electronics, Inc.
Fort Worth, TX, USA
FIT 321 ASSORTMENT, 5 6IN LENGTHS OF 4 SIZES: 1/8IN-1IN
70140749
FIT 321 ASSORTMENT, 5 6IN LENGTHS OF 4 SIZES: 1/8IN-1IN 70140749
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black.

  • 6" Lengths
  • 3:1 Shrink Ratio
  • Flame-Retarded Outer Wall
  • Water Resistant (0.5% Maximum Absorption)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140749
Product Name FIT 321 ASSORTMENT, 5 6IN LENGTHS OF 4 SIZES: 1/8IN-1IN
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details