Alpha Wire Tube, Adhsv lined, Shrink; 1/8 in. ID; 3:1 @ 110 degC; 6 In. pcs(x28); Black FIT3211/8 BK062

Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)
Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

Suppliers

Company
Product
Description
Supplier Links
Tube, Adhsv lined, Shrink; 1/8 in. ID; 3:1 @ 110 degC; 6 In. pcs(x28); Black - 70139220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Adhsv lined, Shrink; 1/8 in. ID; 3:1 @ 110 degC; 6 In. pcs(x28); Black
70139220
Tube, Adhsv lined, Shrink; 1/8 in. ID; 3:1 @ 110 degC; 6 In. pcs(x28); Black 70139220
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black.

  • 6" Lengths
  • 3:1 Shrink Ratio
  • Flame-Retarded Outer Wall
  • Water Resistant (0.5% Maximum Absorption)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139220
Product Name Tube, Adhsv lined, Shrink; 1/8 in. ID; 3:1 @ 110 degC; 6 In. pcs(x28); Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details