Alpha Wire Tube, Adhsv lined, Shrink; 1/4 in. ID; 3:1 @ 110 degC; 6 In. pcs(x20); Black FIT3211/4 BK064

Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)
Description
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

Suppliers

Company
Product
Description
Supplier Links
Tube, Adhsv lined, Shrink; 1/4 in. ID; 3:1 @ 110 degC; 6 In. pcs(x20); Black - 70139221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Adhsv lined, Shrink; 1/4 in. ID; 3:1 @ 110 degC; 6 In. pcs(x20); Black
70139221
Tube, Adhsv lined, Shrink; 1/4 in. ID; 3:1 @ 110 degC; 6 In. pcs(x20); Black 70139221
When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black. 6" Lengths 3:1 Shrink Ratio Flame-Retarded Outer Wall Water Resistant (0.5% Maximum Absorption)

When heated, inner wall melts and fills all crevices and interstices of the covered object while outer wall shrinks. Upon cooling, the entire mass becomes a tough molding that provides excellent environmental protection. Specifications. Operating Temperature: –55°C to +110°C. Shrink Ratio: 3:1 at 125°C. Tensile Strength: 2500 psi, nominal. Ultimate Elongation: 400% nominal. Longitudinal Shrinkage: 15%, nominal. MIL-I-23053C/4B Class 3. Color: Black.

  • 6" Lengths
  • 3:1 Shrink Ratio
  • Flame-Retarded Outer Wall
  • Water Resistant (0.5% Maximum Absorption)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139221
Product Name Tube, Adhsv lined, Shrink; 1/4 in. ID; 3:1 @ 110 degC; 6 In. pcs(x20); Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details