Alpha Wire Tubing, Heat Shrink; 3/16 in.; 0.043 in. Black; 1500 PSI; -10% FIT3003/16 BK067

Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)
Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/16 in.; 0.043 in. Black; 1500 PSI; -10% - 70140359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/16 in.; 0.043 in. Black; 1500 PSI; -10%
70140359
Tubing, Heat Shrink; 3/16 in.; 0.043 in. Black; 1500 PSI; -10% 70140359
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength
When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number.

  • MIL-l-23053/4B, Class 1 AMS-3634
  • UL Standard 224
  • UL Recognized (Black Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140359
Product Name Tubing, Heat Shrink; 3/16 in.; 0.043 in. Black; 1500 PSI; -10%
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details