Alpha Wire Tubing, Heat Shrink; 1/4 in.; 0.047 in.Black; 1500 PSI; -10% FIT3001/4 BK068

Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)
Description
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 1/4 in.; 0.047 in.Black; 1500 PSI; -10% - 70140361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/4 in.; 0.047 in.Black; 1500 PSI; -10%
70140361
Tubing, Heat Shrink; 1/4 in.; 0.047 in.Black; 1500 PSI; -10% 70140361
Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number. MIL-l-23053/4B, Class 1 AMS-3634 UL Standard 224 UL Recognized (Black Only)

Heat Shrink Tubing, 1500 psi Tensile Strength, 500 V⁄mil Dielectric Strength
When heated, the outer jacket shrinks and the inner wall melts and flows. The result is semi-rigid tubing with an inner wall that seals and provides tough mechanical protection. The tubing shrinks to 15% to 40% of the supplied diameter depending on the size at 135°C. Longitudinal shrinkage is 10% nominal. Non-flame retardant. Does not support fungus growth. Operating Temperature: –55°C to 110°C. Tensile Strength: 1500 psi nominal. All sizes available in black, but only one additional color is available for each size (see right). For 6" lengths, insert ‘5’ where N appears in the stock number. For 4’ lengths, insert ‘7’ where N appears in the stock number.

  • MIL-l-23053/4B, Class 1 AMS-3634
  • UL Standard 224
  • UL Recognized (Black Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140361
Product Name Tubing, Heat Shrink; 1/4 in.; 0.047 in.Black; 1500 PSI; -10%
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cable Sleeves - 1893170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
Length 1200 inch (30480 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details