Alpha Wire Heatshrink; 3/8 in.; 0.315 in. (Min.); 0.158 in. (Max.); 0.025 in.; 1500 PSI FIT2603/8 GY003

Description
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3
Description
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Heatshrink; 3/8 in.; 0.315 in. (Min.); 0.158 in. (Max.); 0.025 in.; 1500 PSI
70140494
Heatshrink; 3/8 in.; 0.315 in. (Min.); 0.158 in. (Max.); 0.025 in.; 1500 PSI 70140494
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3

Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing
FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area.

  • Ground Lead Identification
  • UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140494
Product Name Heatshrink; 3/8 in.; 0.315 in. (Min.); 0.158 in. (Max.); 0.025 in.; 1500 PSI
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details