Alpha Wire Heatshrink; 1/8 in.; 0.118 in. (Min.); 0.059 in. (Max.); 0.020 in.; 1500 PSI FIT2601/8 GY002

Description
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3
Description
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3

Suppliers

Company
Product
Description
Supplier Links
Heatshrink; 1/8 in.; 0.118 in. (Min.); 0.059 in. (Max.); 0.020 in.; 1500 PSI - 70140492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heatshrink; 1/8 in.; 0.118 in. (Min.); 0.059 in. (Max.); 0.020 in.; 1500 PSI
70140492
Heatshrink; 1/8 in.; 0.118 in. (Min.); 0.059 in. (Max.); 0.020 in.; 1500 PSI 70140492
Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area. Ground Lead Identification UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3

Green⁄Yellow Color, Irradiated Polyolefin, Heat Shrink Tubing
FIT® 260 is mostly used for ground lead identification. It is flame retardant, self extinguishing, fungus, chemical and water resistant. Maximum water absorption is less than 0.1%. Shrink Ratio: 2 to 1 at 120°C. Longitudinal Shrinkage: 5%. Operating Temperature: –55°C to 135°C. Tensile Strength: 2500 psi nominal. Color: Green with yellow stripe. Each color will cover at least 30% of the surface area.

  • Ground Lead Identification
  • UL Standard 224, CSA Standard 198, NEC Article 250-57B, Exception 3
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70140492
Product Name Heatshrink; 1/8 in.; 0.118 in. (Min.); 0.059 in. (Max.); 0.020 in.; 1500 PSI
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details