Alpha Wire Tube, Shrink; 1 in. ID; 2:1 @ 121 degC;4 Ft. pcs(x5); Black FIT221V1IN BK105

Description
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198
Description
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink; 1 in. ID; 2:1 @ 121 degC;4 Ft. pcs(x5); Black
70139639
Tube, Shrink; 1 in. ID; 2:1 @ 121 degC;4 Ft. pcs(x5); Black 70139639
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198

Heat Shrink Tubing
A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm.

  • UL Recognized and CSA Certified
  • Flame Retardant: Passes UL VW-1 Flame Test
  • UL Standard 224, CSA Standard 198
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139639
Product Name Tube, Shrink; 1 in. ID; 2:1 @ 121 degC;4 Ft. pcs(x5); Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details