Alpha Wire Tube, Shrink; 1/4 in. ID; 2:1 @ 90 degC; 6 In. pcs(x12); Black FIT221V1/4 BK064

Description
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198
Description
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198

Suppliers

Company
Product
Description
Supplier Links
Tube, Shrink; 1/4 in. ID; 2:1 @ 90 degC; 6 In. pcs(x12); Black - 70139581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, Shrink; 1/4 in. ID; 2:1 @ 90 degC; 6 In. pcs(x12); Black
70139581
Tube, Shrink; 1/4 in. ID; 2:1 @ 90 degC; 6 In. pcs(x12); Black 70139581
Heat Shrink Tubing A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm. UL Recognized and CSA Certified Flame Retardant: Passes UL VW-1 Flame Test UL Standard 224, CSA Standard 198

Heat Shrink Tubing
A radiation cross-linked polyolefin heat-shrinkable tubing designed for a wide range of applications requiring a highly flame retardant material. Typical Applications: for use where UL recognition with VW-1 is needed; harness bundling; electrical insulation; cable jacketing; lightweight harmless jackets; terminal insulation; wire strain relief; general purpose component packaging. Specifications. Color: 1-Black, 2-Red, 3-White, 5-Yellow, 6-Green, and 7-Blue. Operating Temperature: –40°C to +125°C. Shrinkage Ratio: 2:1 at 121°C. Tensile Strength: 1800 psi, nominal. Longitudinal Shrinkage: ±3%. Dielectric Strength: 500 V/mil. Volume Resistivity: 1014 ohm/cm.

  • UL Recognized and CSA Certified
  • Flame Retardant: Passes UL VW-1 Flame Test
  • UL Standard 224, CSA Standard 198
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139581
Product Name Tube, Shrink; 1/4 in. ID; 2:1 @ 90 degC; 6 In. pcs(x12); Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details