Alpha Wire Tubing, Heat Shrinkable; 3/32 in.; 0.093 in.; 0.046 in.; 0.02 in.; Black; -15 % FIT1053/32 BK005

Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*
Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrinkable; 3/32 in.; 0.093 in.; 0.046 in.; 0.02 in.; Black; -15 % - 70139129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 3/32 in.; 0.093 in.; 0.046 in.; 0.02 in.; Black; -15 %
70139129
Tubing, Heat Shrinkable; 3/32 in.; 0.093 in.; 0.046 in.; 0.02 in.; Black; -15 % 70139129
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Heat Shrink Tubing
FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black.

  • UL Recognized/CSA Certified, MIL-l-23053/2C*
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139129
Product Name Tubing, Heat Shrinkable; 3/32 in.; 0.093 in.; 0.046 in.; 0.02 in.; Black; -15 %
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details