Alpha Wire Tubing, Heat Shrinkable; 1/4 in.; 0.25 in.; 0.125 in.; 0.025 in. FIT1051/4 BK008

Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*
Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrinkable; 1/4 in.; 0.25 in.; 0.125 in.; 0.025 in. - 70139134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 1/4 in.; 0.25 in.; 0.125 in.; 0.025 in.
70139134
Tubing, Heat Shrinkable; 1/4 in.; 0.25 in.; 0.125 in.; 0.025 in. 70139134
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Heat Shrink Tubing
FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black.

  • UL Recognized/CSA Certified, MIL-l-23053/2C*
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139134
Product Name Tubing, Heat Shrinkable; 1/4 in.; 0.25 in.; 0.125 in.; 0.025 in.
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
1.00 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-32-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1 inch (25.4 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details