Alpha Wire Tubing, Heat Shrinkable; 1/2 in.; 0.5 in.; 0.25 in.; 0.03 in.; 2 to 1 @ 100 deg FIT1051/2 BK005

Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*
Description
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrinkable; 1/2 in.; 0.5 in.; 0.25 in.; 0.03 in.; 2 to 1 @ 100 deg - 70139139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 1/2 in.; 0.5 in.; 0.25 in.; 0.03 in.; 2 to 1 @ 100 deg
70139139
Tubing, Heat Shrinkable; 1/2 in.; 0.5 in.; 0.25 in.; 0.03 in.; 2 to 1 @ 100 deg 70139139
Heat Shrink Tubing FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black. UL Recognized/CSA Certified, MIL-l-23053/2C*

Heat Shrink Tubing
FIT® 105 is an economical alternative to crosslinked polyolefin tubing in some circumstances. Features high mechanical strength and excellent flexibility. It will not cold flow or melt and will not split — even over sharp edges. It is flame-retardant, self extinguishing, and does not support fungus growth (MIL-l-7444). The tubing shrinks to 50% of supplied diameter at 175°C, longitudinal shrinkage 10% nominal. Operating Temperature: –35°C to 105°C. Tensile strength 2600 psi nominal. Stocked in black.

  • UL Recognized/CSA Certified, MIL-l-23053/2C*
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139139
Product Name Tubing, Heat Shrinkable; 1/2 in.; 0.5 in.; 0.25 in.; 0.03 in.; 2 to 1 @ 100 deg
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details