Alpha Wire Heat Shrink Tubing, 40Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire FIT FAB-4 BK004

Description
HEAT SHRINK TUBING, 40MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 40MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 40Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire - 16C7671 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 40Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
16C7671
Heat Shrink Tubing, 40Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire 16C7671
HEAT SHRINK TUBING, 40MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 40MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.575"; I.D. Supplied - Metric:40mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16C7671
Product Name Heat Shrink Tubing, 40Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S12-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details