Alpha Wire Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire FIT FAB-3 BK004

Description
HEAT SHRINK TUBING, 30MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.181"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 30MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.181"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire - 16C7670 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
16C7670
Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire 16C7670
HEAT SHRINK TUBING, 30MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.181"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 30MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.181"; I.D. Supplied - Metric:30mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16C7670
Product Name Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details