Alpha Wire Heat Shrink Tubing, 20Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire FIT FAB-2 BK004

Description
HEAT SHRINK TUBING, 20MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 20MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 20Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire - 16C7669 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
16C7669
Heat Shrink Tubing, 20Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire 16C7669
HEAT SHRINK TUBING, 20MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 20MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16C7669
Product Name Heat Shrink Tubing, 20Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details