Alpha Wire Heat Shrink Tubing, 12Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire FIT FAB-1 BK004

Description
HEAT SHRINK TUBING, 12MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire - 16C7667 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
16C7667
Heat Shrink Tubing, 12Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire 16C7667
HEAT SHRINK TUBING, 12MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12MM ID, PE, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 16C7667
Product Name Heat Shrink Tubing, 12Mm Id, Pe, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details