Alpha Wire Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire FIT-350-3/32 CL103

Description
HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 85K9569 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
85K9569
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 85K9569
HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85K9569
Product Name Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details