Alpha Wire Heat Shrink Tubing, 3Mm Id, Po, Green/yellow, 500Ft; Shrink Ratio Alpha Wire FIT-260-1/8 GY002

Description
HEAT SHRINK TUBING, 3MM ID, PO, GREEN/YELLOW, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3MM ID, PO, GREEN/YELLOW, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3Mm Id, Po, Green/yellow, 500Ft; Shrink Ratio Alpha Wire - 04F4563 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3Mm Id, Po, Green/yellow, 500Ft; Shrink Ratio Alpha Wire
04F4563
Heat Shrink Tubing, 3Mm Id, Po, Green/yellow, 500Ft; Shrink Ratio Alpha Wire 04F4563
HEAT SHRINK TUBING, 3MM ID, PO, GREEN/YELLOW, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3MM ID, PO, GREEN/YELLOW, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F4563
Product Name Heat Shrink Tubing, 3Mm Id, Po, Green/yellow, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details