Alpha Wire FIT2213/32 BLACK 100 FT F2213/32 BK005 FIT-221-3/32 BK005

Description
FIT2213/32 BLACK 100 FT F2213/32 BK005
Request a Quote Datasheet
Description
FIT2213/32 BLACK 100 FT F2213/32 BK005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT2213/32 BLACK 100 FT F2213/32 BK005 - FIT-221-3/32 BK005 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIT2213/32 BLACK 100 FT F2213/32 BK005
FIT-221-3/32 BK005
FIT2213/32 BLACK 100 FT F2213/32 BK005 FIT-221-3/32 BK005
FIT2213/32 BLACK 100 FT F2213/32 BK005

FIT2213/32 BLACK 100 FT F2213/32 BK005

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire - 22C6535 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
22C6535
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire 22C6535
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FIT-221-3/32 BK005 22C6535
Product Name FIT2213/32 BLACK 100 FT F2213/32 BK005 Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-9 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details