Alpha Wire FIT2213/16 BLACK 25X4 FT F2213/16 BK103 FIT-221-3/16 BK103

Description
FIT2213/16 BLACK 25X4 FT F2213/16 BK103
Request a Quote Datasheet
Description
FIT2213/16 BLACK 25X4 FT F2213/16 BK103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT2213/16 BLACK 25X4 FT F2213/16 BK103 - FIT-221-3/16 BK103 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIT2213/16 BLACK 25X4 FT F2213/16 BK103
FIT-221-3/16 BK103
FIT2213/16 BLACK 25X4 FT F2213/16 BK103 FIT-221-3/16 BK103
FIT2213/16 BLACK 25X4 FT F2213/16 BK103

FIT2213/16 BLACK 25X4 FT F2213/16 BK103

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 85K9543 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
85K9543
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 85K9543
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FIT-221-3/16 BK103 85K9543
Product Name FIT2213/16 BLACK 25X4 FT F2213/16 BK103 Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details