Alpha Wire shrink tube FFLEX9 SL008

Description
FITFLEX9 SLATE 25 FT
Request a Quote Datasheet
Description
FITFLEX9 SLATE 25 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - FFLEX9 SL008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX9 SL008
shrink tube FFLEX9 SL008
FITFLEX9 SLATE 25 FT

FITFLEX9 SLATE 25 FT

Buy Now
Heat Shrink Tubing - FFLEX9SL008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX9SL008-ND
Heat Shrink Tubing FFLEX9SL008-ND
"Heat Shrink Tubing, Flexible 0.757"" (19.23mm) 1.7 to 1 Slate 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.757"" (19.23mm) 1.7 to 1 Slate 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 14.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire - 85K9533 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 14.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
85K9533
Heat Shrink Tubing, 14.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire 85K9533
HEAT SHRINK TUBING, 14.93MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.588"; I.D. Supplied - Metric:14.93mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 14.93MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.588"; I.D. Supplied - Metric:14.93mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FFLEX9 SL008 FFLEX9SL008-ND 85K9533
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 14.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details