Alpha Wire shrink tube FFLEX6 SL008

Description
FITFLEX6 SLATE 25 FT
Request a Quote Datasheet
Description
FITFLEX6 SLATE 25 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - FFLEX6 SL008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX6 SL008
shrink tube FFLEX6 SL008
FITFLEX6 SLATE 25 FT

FITFLEX6 SLATE 25 FT

Buy Now
Heat Shrink Tubing - FFLEX6SL008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX6SL008-ND
Heat Shrink Tubing FFLEX6SL008-ND
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire - 89K7902 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
89K7902
Heat Shrink Tubing, 9.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire 89K7902
HEAT SHRINK TUBING, 9.93MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.391"; I.D. Supplied - Metric:9.93mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.93MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.391"; I.D. Supplied - Metric:9.93mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FFLEX6 SL008 FFLEX6SL008-ND 89K7902
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.93Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G38-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details