Alpha Wire Heat Shrink Tubing FFLEX5 SL008

Description
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - AFFLEX5SL008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AFFLEX5SL008-ND
Heat Shrink Tubing AFFLEX5SL008-ND
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - FFLEX5 SL008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX5 SL008
shrink tube FFLEX5 SL008
FITFLEX5 SLATE 25 FT

FITFLEX5 SLATE 25 FT

Buy Now
Heat Shrink Tubing, 7.74Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire - 89K7901 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.74Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
89K7901
Heat Shrink Tubing, 7.74Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire 89K7901
HEAT SHRINK TUBING, 7.74MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.305"; I.D. Supplied - Metric:7.74mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.74MM ID, GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.305"; I.D. Supplied - Metric:7.74mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AFFLEX5SL008-ND FFLEX5 SL008 89K7901
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 7.74Mm Id, Grey, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details