Alpha Wire shrink tube FFLEX5 SL005

Description
FITFLEX5 SLATE 100 FT
Request a Quote Datasheet
Description
FITFLEX5 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - FFLEX5 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX5 SL005
shrink tube FFLEX5 SL005
FITFLEX5 SLATE 100 FT

FITFLEX5 SLATE 100 FT

Buy Now
Heat Shrink Tubing - FFLEX5SL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX5SL005-ND
Heat Shrink Tubing FFLEX5SL005-ND
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 1.7 to 1 Slate 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 7.74Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire - 66F2080 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.74Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire
66F2080
Heat Shrink Tubing, 7.74Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire 66F2080
HEAT SHRINK TUBING, 7.74MM ID, SLATE/GREY, 100FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.305"; I.D. Supplied - Metric:7.74mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.74MM ID, SLATE/GREY, 100FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.305"; I.D. Supplied - Metric:7.74mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FFLEX5 SL005 FFLEX5SL005-ND 66F2080
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 7.74Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - NPFC-R-G12-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details