Alpha Wire Heat Shrink Tubing FFLEX20 SL008

Description
"Heat Shrink Tubing, Flexible 1.378"" (35.00mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.378"" (35.00mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FFLEX20SL008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX20SL008-ND
Heat Shrink Tubing FFLEX20SL008-ND
"Heat Shrink Tubing, Flexible 1.378"" (35.00mm) 1.7 to 1 Slate 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.378"" (35.00mm) 1.7 to 1 Slate 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 30.91Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire - 05F1644 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 30.91Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire
05F1644
Heat Shrink Tubing, 30.91Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire 05F1644
HEAT SHRINK TUBING, 30.91MM ID, SLATE/GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:1.217"; I.D. Supplied - Metric:30.91mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 30.91MM ID, SLATE/GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:1.217"; I.D. Supplied - Metric:30.91mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FFLEX20SL008-ND 05F1644
Product Name Heat Shrink Tubing Heat Shrink Tubing, 30.91Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details