"Heat Shrink Tubing, Flexible 0.165"" (4.19mm) 1.7 to 1 Slate 25.0' (7.6m)"
HEAT SHRINK TUBING, 2.84MM ID, SLATE/GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.112"; I.D. Supplied - Metric:2.84mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | FFLEX2 SL008 | FFLEX2SL008-ND | 05F1638 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 2.84Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Rubber - Synthetic | ||
| Operating Temperature | -50 to 200 C (-58 to 392 F) |