Alpha Wire Heat Shrink Tubing FFLEX2 SL005

Description
"Heat Shrink Tubing, Flexible 0.165"" (4.19mm) 1.7 to 1 Slate 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.165"" (4.19mm) 1.7 to 1 Slate 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FFLEX2SL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX2SL005-ND
Heat Shrink Tubing FFLEX2SL005-ND
"Heat Shrink Tubing, Flexible 0.165"" (4.19mm) 1.7 to 1 Slate 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.165"" (4.19mm) 1.7 to 1 Slate 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - FFLEX2 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX2 SL005
shrink tube FFLEX2 SL005
FITFLEX2 SLATE 25 FT

FITFLEX2 SLATE 25 FT

Buy Now
Heat Shrink Tubing, 2.84Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire - 66F2078 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.84Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire
66F2078
Heat Shrink Tubing, 2.84Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire 66F2078
HEAT SHRINK TUBING, 2.84MM ID, SLATE/GREY, 100FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.112"; I.D. Supplied - Metric:2.84mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.84MM ID, SLATE/GREY, 100FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.112"; I.D. Supplied - Metric:2.84mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FFLEX2SL005-ND FFLEX2 SL005 66F2078
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.84Mm Id, Slate/grey, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-02-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details