Alpha Wire Heat Shrink Tubing FFLEX12 SL008

Description
"Heat Shrink Tubing, Flexible 0.984"" (24.99mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.984"" (24.99mm) 1.7 to 1 Slate 25.0' (7.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FFLEX12SL008-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FFLEX12SL008-ND
Heat Shrink Tubing FFLEX12SL008-ND
"Heat Shrink Tubing, Flexible 0.984"" (24.99mm) 1.7 to 1 Slate 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.984"" (24.99mm) 1.7 to 1 Slate 25.0' (7.6m)"

Buy Now Datasheet
shrink tube - FFLEX12 SL008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FFLEX12 SL008
shrink tube FFLEX12 SL008
FITFLEX12 SLATE 25 FT

FITFLEX12 SLATE 25 FT

Buy Now
Heat Shrink Tubing, 20.95Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire - 05F1643 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20.95Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire
05F1643
Heat Shrink Tubing, 20.95Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire 05F1643
HEAT SHRINK TUBING, 20.95MM ID, SLATE/GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.825"; I.D. Supplied - Metric:20.95mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 20.95MM ID, SLATE/GREY, 25FT; Shrink Ratio:1.7:1; I.D. Supplied - Imperial:0.825"; I.D. Supplied - Metric:20.95mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FFLEX12SL008-ND FFLEX12 SL008 05F1643
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 20.95Mm Id, Slate/grey, 25Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details