Alpha Wire Wire Splice Connectors FCRIMP3 YL076

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - FCRIMP3YL076-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
FCRIMP3YL076-ND
Wire Splice Connectors FCRIMP3YL076-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number FCRIMP3YL076-ND
Product Name Wire Splice Connectors
Contact Size (AWG) 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details