Alpha Wire Heat Shrink Tubing FCLR3/8 CL005

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FCLR3/8CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR3/8CL005-ND
Heat Shrink Tubing FCLR3/8CL005-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire - 42M5281 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
42M5281
Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire 42M5281
HEAT SHRINK TUBING, 9.525MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FCLR3/8CL005-ND 42M5281
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2345913 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details