Alpha Wire Heat Shrink Tubing FCLR3/32 CL005

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FCLR3/32CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR3/32CL005-ND
Heat Shrink Tubing FCLR3/32CL005-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire - 42M5278 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
42M5278
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire 42M5278
HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number FCLR3/32CL005-ND 42M5278
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 136145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3.58 inch (91 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details