Alpha Wire shrink tube FCLR3/16 CL005

Description
FITCLEAR3/16 CLEAR 100
Request a Quote Datasheet
Description
FITCLEAR3/16 CLEAR 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - FCLR3/16 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FCLR3/16 CL005
shrink tube FCLR3/16 CL005
FITCLEAR3/16 CLEAR 100

FITCLEAR3/16 CLEAR 100

Buy Now
Heat Shrink Tubing - FCLR3/16CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR3/16CL005-ND
Heat Shrink Tubing FCLR3/16CL005-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire - 42M5277 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
42M5277
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire 42M5277
HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FCLR3/16 CL005 FCLR3/16CL005-ND 42M5277
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S17-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details