Alpha Wire Heat Shrink Tubing FCLR1/8 CL005

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - FCLR1/8CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
FCLR1/8CL005-ND
Heat Shrink Tubing FCLR1/8CL005-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - FCLR1/8 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FCLR1/8 CL005
shrink tube FCLR1/8 CL005
FITCLEAR1/8 CLEAR 100 FT

FITCLEAR1/8 CLEAR 100 FT

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire - 42M5273 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
42M5273
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire 42M5273
HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FCLR1/8CL005-ND FCLR1/8 CL005 42M5273
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details